Picker Components Picker PC792H-1C-C1-24C-RN-X Mini ISO Relay, 24VDC, SPDT, 30A, with Resistor & Plastic Bracket PC792H-1C-C1-24C-RNX

Description
Picker PC792H-1C-C1-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1C-C1-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1C-C1-24C-RN-X Mini ISO Relay, 24VDC, SPDT, 30A, with Resistor & Plastic Bracket - 75845 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1C-C1-24C-RN-X Mini ISO Relay, 24VDC, SPDT, 30A, with Resistor & Plastic Bracket
75845
Picker PC792H-1C-C1-24C-RN-X Mini ISO Relay, 24VDC, SPDT, 30A, with Resistor & Plastic Bracket 75845
Picker PC792H-1C-C1-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1C-C1-24C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 24VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Plastic mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75845
Product Name Picker PC792H-1C-C1-24C-RN-X Mini ISO Relay, 24VDC, SPDT, 30A, with Resistor & Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.0520 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Basic relay - 857-152 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers