Picker Components Mini ISO Relay 12VDC SPDT 60A NO 40A NC with Resistor & Plastic PC792H-1C-C1-12C-RNX

Description
Picker PC792H-1C-C1-12C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1C-C1-12C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini ISO Relay 12VDC SPDT 60A NO 40A NC with Resistor & Plastic - 75844 - Waytek, Inc.
Chanhassen, MN, United States
Mini ISO Relay 12VDC SPDT 60A NO 40A NC with Resistor & Plastic
75844
Mini ISO Relay 12VDC SPDT 60A NO 40A NC with Resistor & Plastic 75844
Picker PC792H-1C-C1-12C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1C-C1-12C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Plastic mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75844
Product Name Mini ISO Relay 12VDC SPDT 60A NO 40A NC with Resistor & Plastic
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 26.03 - Step relays 10A - 260382300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details