Picker Components Picker PC792H-1C-C1-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode & Plastic Bracket PC792H-1C-C1-12C-DNX

Description
Picker PC792H-1C-C1-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1C-C1-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1C-C1-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode & Plastic Bracket - 75843 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1C-C1-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode & Plastic Bracket
75843
Picker PC792H-1C-C1-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode & Plastic Bracket 75843
Picker PC792H-1C-C1-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1C-C1-12C-DN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal diode included
  • Plastic mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75843
Product Name Picker PC792H-1C-C1-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode & Plastic Bracket
Mounting Panel;

Panel Mount

Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302290240020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Industrial Relay - 700-CF220Q - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA02.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details