The PC792H is an automotive plug-in or PCB mini ISO relay with contact forms 1A or 1C, rated for 60 A continuous current and 75 VDC switching voltage. It features a dust cover enclosure, tin-plated terminals, and a coil voltage of 6 VDC, with a power consumption of 1.8 W. The relay operates from -40°C to 125°C and meets a dielectric strength of 500 Vrms between contacts and coil. It has a mechanical life of 1 × 10· operations and an electrical life of 1 × 10⁵ operations. The product is RoHS compliant and weighs 47.0 g. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm with mounting options for plug-in or PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-C-6C-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |