The PC792H series is an automotive plug-in or PCB mini ISO relay with 1A and 1C contact forms, rated for 60 A continuous current and 75 VDC maximum switching voltage. It features AgSnO2 contacts, 1.8 W coil power, and operates at 12 VDC with a pick-up voltage of 7.8 VDC and release voltage of 1.2 VDC. The relay has a mechanical life of 1 × 10· operations and an electrical life of 1 × 10⁵ operations. It is dust-protected, complies with RoHS, and is rated for operation from -40°C to 125°C. The part has a weight of 47.0 g and mounts via quick-connect terminals with a plastic bracket. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-C-12C-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |