Picker Components Picker PC792H-1C-C-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode PC792H-1C-C-12C-DN-X

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1C-C-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode - 75840 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1C-C-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode
75840
Picker PC792H-1C-C-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode 75840
Picker PC792H-1C-C-12C-DN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPDT (1C) Voltage Rating: 12VDC NO Current Rating: 60A Temperature Rating: -40°F (-40°C) to 257° (125°C) NC Current Rating: 40A Terminal Type: (5) 1/4 Terminals Required Nickel plated terminals Internal diode included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1C-C-12C-DN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini ISO Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • NO Current Rating: 60A
  • Temperature Rating: -40°F (-40°C) to 257° (125°C)
  • NC Current Rating: 40A
  • Terminal Type: (5) 1/4 Terminals Required
  • Nickel plated terminals
  • Internal diode included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75840
Product Name Picker PC792H-1C-C-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G9KA- - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Type 38.11 - Relay Interface Module - 381101250060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
Power Switch - MM9200 - Menlo Microsystems, Inc.
Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 10.00 amps
Resistance 0 ohms
View Details