The PC792H is an automotive plug-in and PCB mini ISO relay with a 1A contact form, rated for 60A continuous current at 14VDC resistive load and 30A at 28VDC resistive load, with a maximum switching voltage of 75VDC. It has a 24VDC coil with 320Ω resistance, consuming 1.8W, and operates with a 15.6VDC pick-up voltage and 2.4VDC release voltage. The relay features a reverse diode for coil suppression, tin-plated PCB terminals, and a dust cover enclosure. It measures 28.65mm x 28.65mm x 17.90mm, weighs 47.0g, and operates from -40°C to 125°C. Industrial standard mechanical life is 1×10⁷ operations and electrical life is 1×10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-P-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |