Picker Components Automotive Relays PC792H-1A-C2-6C-RN-X

Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792H is an automotive plug-in or PCB mini ISO relay with a 1A contact form, designed for switching high currents up to 60 A at 14 VDC resistive loads. It features a metal bracket mounting style (C2), a 6 VDC coil, a resistor parallel to the coil, tin-plated terminals, and a dust cover enclosure. The relay measures 28.65 mm × 28.65 mm × 17.90 mm and weighs 47.0 g. It operates from -40°C to 125°C and withstands 147 m/s² shock and 10-40 Hz vibration. Contact resistance is 100 mΩ max, with 500 Vrms dielectric strength between contacts and coil. Coil power consumption is 1.8 W, with operate time of 7 ms and release time of 5 ms. Contact material is AgSnO₂.

Datasheet Summary
Powered by GS/AI

The PC792H is an automotive plug-in or PCB mini ISO relay with a 1A contact form, designed for switching high currents up to 60 A at 14 VDC resistive loads. It features a metal bracket mounting style (C2), a 6 VDC coil, a resistor parallel to the coil, tin-plated terminals, and a dust cover enclosure. The relay measures 28.65 mm × 28.65 mm × 17.90 mm and weighs 47.0 g. It operates from -40°C to 125°C and withstands 147 m/s² shock and 10-40 Hz vibration. Contact resistance is 100 mΩ max, with 500 Vrms dielectric strength between contacts and coil. Coil power consumption is 1.8 W, with operate time of 7 ms and release time of 5 ms. Contact material is AgSnO₂.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792H-1A-C2-6C-RN-X
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792H-1A-C2-6C-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount; Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 5494.5 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Type 20.27 - Modular step relay 16A - 202790120000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relay module - 789-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers