Picker Components Picker PC792H-1A-C2-12C-DN-X Mini ISO Relay, 12VDC, SPST, 60A, with Diode & Metal Bracket PC792H-1A-C2-12C-DNX

Description
Picker PC792H-1A-C2-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1A-C2-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1A-C2-12C-DN-X Mini ISO Relay, 12VDC, SPST, 60A, with Diode & Metal Bracket - 75846 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1A-C2-12C-DN-X Mini ISO Relay, 12VDC, SPST, 60A, with Diode & Metal Bracket
75846
Picker PC792H-1A-C2-12C-DN-X Mini ISO Relay, 12VDC, SPST, 60A, with Diode & Metal Bracket 75846
Picker PC792H-1A-C2-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1A-C2-12C-DN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal diode included
  • Metal mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75846
Product Name Picker PC792H-1A-C2-12C-DN-X Mini ISO Relay, 12VDC, SPST, 60A, with Diode & Metal Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFB400EA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170480310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details