Picker Components Automotive Relays PC792H-1A-C1-6C-DN-X

Description
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792H is an automotive relay with a 1A contact form, 60A continuous current rating, and 75VDC maximum switching voltage, designed for plug-in or PCB mounting with a plastic bracket. It operates at 6VDC coil voltage with a coil power consumption of 1.8W and includes a built-in diode for transient suppression. The relay meets operating temperature requirements from -40°C to 125°C, features tin-plated terminals, and is dust covered. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm. Contact material is AgSnO₂, with an initial contact resistance of 100 mΩ max and dielectric strength of 500 Vrms between contacts and coil. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC792H is an automotive relay with a 1A contact form, 60A continuous current rating, and 75VDC maximum switching voltage, designed for plug-in or PCB mounting with a plastic bracket. It operates at 6VDC coil voltage with a coil power consumption of 1.8W and includes a built-in diode for transient suppression. The relay meets operating temperature requirements from -40°C to 125°C, features tin-plated terminals, and is dust covered. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm. Contact material is AgSnO₂, with an initial contact resistance of 100 mΩ max and dielectric strength of 500 Vrms between contacts and coil. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792H-1A-C1-6C-DN-X
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792H-1A-C1-6C-DN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount; Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details