The PC792H is an automotive plug-in or PCB mini ISO relay with a 1A contact form, rated for 60A continuous current at 14VDC resistive load and 30A at 28VDC resistive load, with a maximum switching voltage of 75VDC. It features a 24VDC coil, 1.8W power consumption, and operates from -40°C to 125°C. The part has a dust cover enclosure and is mounted via a plastic bracket (C1), with tin-plated terminals. Terminal strength is 8N for quick-connect and 4N for PCB pins. The relay meets a mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations, with AgSnO₂ contacts and 100 mΩ maximum initial contact resistance. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm. Coil pickup voltage is 15.6VDC, release voltage is 2.4VDC, operate time is 7ms, and release time is 5ms. The part is RoHS compliant.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C1-24C-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |