The PC792H is an automotive plug-in/PCB mini ISO relay with a contact form of 1A SPST NO, rated for 60A continuous current at 14VDC resistive load and 30A at 28VDC resistive load, with a maximum switching voltage of 75VDC and power consumption of 1.8W. It features an integrated diode for coil suppression, a dust cover enclosure, and tin-plated terminals. The relay is mounted with a plastic bracket (C1) and operates with a 24VDC coil, requiring 15.6VDC to operate and releasing at 2.4VDC minimum. It has an operate time of 7ms and a release time of 5ms. The operating temperature range is -40°C to 125°C, and the storage temperature range is -40°C to 155°C. The relay is RoHS compliant, with a weight of 47.0g. Dimensions are 28.65mm x 28.65mm x 17.90mm.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C1-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |