The PC792H is an automotive relay with 1A or 1C contact forms, rated for 60 A continuous current at 14 VDC resistive load and 30 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC. It is available in a plastic bracket (C1) mounting style with solder lug terminals, and features a dust cover. The 12 VDC coil consumes 1.8 W, with a pick-up voltage of 7.8 VDC and release voltage of 1.2 VDC. Operating temperature ranges from -40°C to 125°C. Dimensions are 28.65 mm × 17.90 mm × 11.91 mm. Contact material is AgSnO2, with initial contact resistance of 100 mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. The part complies with RoHS through the -X suffix.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C1-12C-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |