Picker Components Picker PC792H-1A-C1-12C-DN-X Mini ISO Relay, 12VDC, SPST, 60A, with Diode & Plastic Bracket PC792H-1A-C1-12C-DNX

Description
Picker PC792H-1A-C1-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1A-C1-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1A-C1-12C-DN-X Mini ISO Relay, 12VDC, SPST, 60A, with Diode & Plastic Bracket - 75835 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1A-C1-12C-DN-X Mini ISO Relay, 12VDC, SPST, 60A, with Diode & Plastic Bracket
75835
Picker PC792H-1A-C1-12C-DN-X Mini ISO Relay, 12VDC, SPST, 60A, with Diode & Plastic Bracket 75835
Picker PC792H-1A-C1-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1A-C1-12C-DN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal diode included
  • Plastic mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75835
Product Name Picker PC792H-1A-C1-12C-DN-X Mini ISO Relay, 12VDC, SPST, 60A, with Diode & Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details