The PC792H is an automotive plug-in or PCB-mount mini ISO relay designed for high-current switching applications, featuring contact forms 1A or 1C, a continuous current rating of 60 A, and a maximum switching voltage of 75 VDC. It uses AgSnO2 contact material, has an insulation resistance of 100 MΩ min. at 500 VDC, and a dielectric strength of 500 Vrms between contacts and coil. The relay operates from -40°C to 125°C and withstands 147 m/s² shock and 10-40 Hz vibration. It accepts plug-in or PCB mounting with terminal strength of 8 N for quick connect or 4 N for PCB pins, weighs 47.0 g, and measures 28.65 × 28.65 × 17.90 mm. Coil power is 1.8 W, with operate and release times of 7 ms and 5 ms respectively at 6 VDC. A resistor is provided in parallel with the coil for certain variants, and all models are RoHS-compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C-6C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |