The PC792H is an automotive plug-in or PCB-mounted mini ISO relay with 60A continuous current carrying capacity, available in 1A or 1C contact forms. It features a dust cover enclosure, a reverse diode (D1), and tin-plated terminals. The relay operates at 24VDC with a coil power of 1.8W, a must-operate voltage of 15.6VDC, and a must-release voltage of 2.4VDC. It has an operate time of 7ms and a release time of 5ms. The device meets an operating temperature range of -40°C to 125°C and a storage temperature range of -40°C to 155°C. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm with a weight of 47.0 g. Contact material is AgSnO₂, with an initial contact resistance of 100 mΩ max. The relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |