The PC792E is an automotive Mini ISO relay for plug-in or PCB mounting, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC with a maximum switching voltage of 75 VDC. It has a SPDT (1C) contact form, uses AgSnO2 contact material, and includes an integrated diode for coil suppression. The relay is sealed, has PCB pin termination, and operates with a 24 VDC coil consuming 1.6 W. It operates from -40°C to 125°C and is RoHS compliant. The dimensions are 26.0 mm × 26.0 mm × 17.9 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-P-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |