The PC792E is an automotive-grade plug-in or PCB-mounted mini ISO relay with a 50 A continuous current rating and SPDT (1 Form C) contacts made of AgSnO2. It is rated for 75 VDC switching voltage and consumes 1.6 W at 12 VDC coil voltage. The part features a resistor (680 Ω) for coil suppression and has PCB pin termination with tin plating. It is sealed for environmental protection and operates from -40°C to 125°C. Mechanical life is 1 × 10^7 operations; electrical life is 1 × 10^5 operations under resistive loads. Dimensions are 26.0 mm × 22.7 mm × 17.9 mm. The relay meets a dielectric strength of 750 Vrms between coil and contacts and has an initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-P-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |