The PC792E series is an automotive plug-in and PCB mini ISO relay with a contact rating of 50 A at 14 VDC and 20 A at 28 VDC for SPST or SPDT configurations, and a maximum switching voltage of 75 VDC. It has a coil power of 1.6 W, with a 24 VDC coil variant having a pick-up voltage of 15.6 VDC and a release voltage of 2.4 VDC. The relay features AgSnO2 contacts, an operating temperature range of -40°C to 125°C, and a mechanical life of 1 × 10^7 operations. The PC792E-1C-C2-24SN-X variant employs a metal bracket (C2) mounting style and is sealed (S). Dimensions are 26.0 mm × 22.7 mm × 17.9 mm. It is RoHS compliant (-X) and meets dielectric strength requirements of 750 Vrms between coil and contacts.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C2-24SN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |