Picker Components Automotive Relays PC792E-1C-C2-24S-RN-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mount miniature relay with a SPDT (1C) contact form, rated for 50 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and power consumption of 1.6 W. It features a 24 VDC coil, a 680 Ω resistor for coil suppression, and a sealed enclosure. The relay has a metal bracket (C2) mounting style, operates from -40°C to 125°C, and meets RoHS compliance. Dimensions are 26.0 mm x 26.0 mm x 17.9 mm, with a mass of 35.0 g. Contact material is AgSnO₂, with initial contact resistance ≤50 mΩ. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations under rated load. Operate and release times are both ≤10 ms.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mount miniature relay with a SPDT (1C) contact form, rated for 50 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and power consumption of 1.6 W. It features a 24 VDC coil, a 680 Ω resistor for coil suppression, and a sealed enclosure. The relay has a metal bracket (C2) mounting style, operates from -40°C to 125°C, and meets RoHS compliance. Dimensions are 26.0 mm x 26.0 mm x 17.9 mm, with a mass of 35.0 g. Contact material is AgSnO₂, with initial contact resistance ≤50 mΩ. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations under rated load. Operate and release times are both ≤10 ms.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1C-C2-24S-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 5508.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Type 20.26 - Modular step relay 16A - 202680240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Relay module - 859-393 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers