Picker Components Automotive Relays PC792E-1C-C2-24S-DN-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB miniature relay with a 50 A continuous current rating and SPDT (1C) contact form, designed for resistive loads up to 75 VDC and 700 W switching power. It is offered with a 24 VDC coil, a reverse diode (1N4005), and a metal bracket mounting style (C2) for secure installation. The relay is sealed (S) and RoHS compliant (X), with terminals tin-plated (N). It operates from -40°C to 125°C, has a coil power consumption of 1.6 W, a pick-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC. Contact resistance is 50 mΩ maximum, with a dielectric strength of 750 Vrms between coil and contacts. The case dimensions are 26.0 mm × 26.0 mm × 17.9 mm, and it weighs 35.0 g.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB miniature relay with a 50 A continuous current rating and SPDT (1C) contact form, designed for resistive loads up to 75 VDC and 700 W switching power. It is offered with a 24 VDC coil, a reverse diode (1N4005), and a metal bracket mounting style (C2) for secure installation. The relay is sealed (S) and RoHS compliant (X), with terminals tin-plated (N). It operates from -40°C to 125°C, has a coil power consumption of 1.6 W, a pick-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC. Contact resistance is 50 mΩ maximum, with a dielectric strength of 750 Vrms between coil and contacts. The case dimensions are 26.0 mm × 26.0 mm × 17.9 mm, and it weighs 35.0 g.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1C-C2-24S-DN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA11.0622C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Timer Relays - 1026127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details