The PC792E is an automotive plug-in or PCB relay with a 50 A continuous current rating and a 75 VDC maximum switching voltage, designed for high-current switching in vehicle applications. It is available in a 1C (SPDT) contact form and features a 24 VDC coil with a 1.6 W power consumption. This variant includes a diode for coil suppression and a metal bracket for mounting, with dimensions of 26.0 mm × 26.0 mm × 17.9 mm. It meets automotive environmental standards with an operating temperature range of -40°C to 125°C and a storage range of -40°C to 155°C. The contact material is AgSnO₂, and it offers a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive loads. Terminal strength is rated at 8 N for quick-connect and 4 N for PCB pins.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C2-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |