The PC792E is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating, designed for resistive loads up to 75 VDC. It features a SPDT (1C) contact form, a metal bracket (C2) mounting style, a 12 VDC coil, and a sealed enclosure with an integrated diode for coil suppression. The relay has dimensions of 26.00 mm × 22.70 mm × 17.90 mm, weighs 35.0 g, and operates from -40°C to 125°C. Contact resistance is 50 mΩ max, with a dielectric strength of 750 Vrms between coil and contacts. It meets solderability standards at 260°C for 5 seconds and offers 1 × 10^5 electrical operations. The coil power is 1.6 W, with operate and release times of 10 ms max.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C2-12S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |