The PC792E is an automotive plug-in/PCB mini ISO relay with a 50A continuous current rating, designed for switching resistive loads up to 75VDC and 700W. It features a 1C SPDT contact form, a 12VDC coil with 1.6W power consumption, 7.8V minimum pick-up, and 1.2V maximum release voltage. The relay has a metal bracket mounting style (C2), sealed enclosure (S), and tin-plated terminals (N). It operates from -40°C to 125°C, complies with RoHS, and has an initial contact resistance of 50mΩ max. Physical dimensions are 26.0mm × 26.0mm × 17.9mm with 8.4mm terminal spacing. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations, and it meets a dielectric strength of 750Vrms between coil and contacts.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C2-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |