The PC792E is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating, designed for switching resistive loads up to 75 VDC and 700 W. It features a SPDT (1C) contact form, a 24 VDC coil with 1.6 W power consumption, and a resistor for coil suppression. The relay is sealed with a plastic bracket mounting, operates from -40°C to 125°C, and has a dielectric strength of 750 Vrms between coil and contacts. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, and it weighs 35.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C1-24S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |