Picker Components Picker PC792E-1C-C1-24S-DNX Mini ISO Relay, 24VDC, SPDT, 25A, Sealed with Diode, Plastic Bracket PC792E-1C-C1-24S-DNX

Description
Not Certified for Ignition Protection Picker PC792E-1C-C1-24S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792E-1C-C1-24S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C1-24S-DNX Mini ISO Relay, 24VDC, SPDT, 25A, Sealed with Diode, Plastic Bracket - 74876 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C1-24S-DNX Mini ISO Relay, 24VDC, SPDT, 25A, Sealed with Diode, Plastic Bracket
74876
Picker PC792E-1C-C1-24S-DNX Mini ISO Relay, 24VDC, SPDT, 25A, Sealed with Diode, Plastic Bracket 74876
Not Certified for Ignition Protection Picker PC792E-1C-C1-24S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C1-24S-DNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 24VDC
  • NO Current Rating: 25A
  • NC Current Rating: 20A
  • Terminal Type: (5) 1/4" Blades
  • Nickel plated terminals
  • Internal diode included
  • Sealed case enclosure
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74876
Product Name Picker PC792E-1C-C1-24S-DNX Mini ISO Relay, 24VDC, SPDT, 25A, Sealed with Diode, Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products