Picker Components Picker PC792E-1C-C-24C-RN-X Mini ISO Relay, 24V, SPDT, 25A, Dust Cover, Resistor, Plastic Bracket PC792E-1C-C1-24C-RNX

Description
Picker PC792E-1C-C-24C-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 24VDC Terminal Type: (5) 1/4" blades Nickel-plated terminals Internal resistor included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote Datasheet
Description
Picker PC792E-1C-C-24C-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 24VDC Terminal Type: (5) 1/4" blades Nickel-plated terminals Internal resistor included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C-24C-RN-X Mini ISO Relay, 24V, SPDT, 25A, Dust Cover, Resistor, Plastic Bracket - 75875 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C-24C-RN-X Mini ISO Relay, 24V, SPDT, 25A, Dust Cover, Resistor, Plastic Bracket
75875
Picker PC792E-1C-C-24C-RN-X Mini ISO Relay, 24V, SPDT, 25A, Dust Cover, Resistor, Plastic Bracket 75875
Picker PC792E-1C-C-24C-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 24VDC Terminal Type: (5) 1/4" blades Nickel-plated terminals Internal resistor included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
  • Picker PC792E-1C-C-24C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 24VDC
  • Terminal Type: (5) 1/4" blades
  • Nickel-plated terminals
  • Internal resistor included
  • Dust cover included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75875
Product Name Picker PC792E-1C-C-24C-RN-X Mini ISO Relay, 24V, SPDT, 25A, Dust Cover, Resistor, Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details