Picker Components Picker PC792E-1C-C-24C-DNX Mini ISO Relay, 24V, SPDT, 25A, Dust Cover with Diode, Plastic Bracket PC792E-1C-C1-24C-DNX

Description
Not Certified for Ignition Protection Picker PC792E-1C-C-24C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 24V NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker PC792E-1C-C-24C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 24V NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C-24C-DNX Mini ISO Relay, 24V, SPDT, 25A, Dust Cover with Diode, Plastic Bracket - 74874 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C-24C-DNX Mini ISO Relay, 24V, SPDT, 25A, Dust Cover with Diode, Plastic Bracket
74874
Picker PC792E-1C-C-24C-DNX Mini ISO Relay, 24V, SPDT, 25A, Dust Cover with Diode, Plastic Bracket 74874
Not Certified for Ignition Protection Picker PC792E-1C-C-24C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 24V NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C-24C-DNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 24V
  • NO Current Rating: 25A
  • NC Current Rating: 20A
  • Terminal Type: (5) 1/4" Blades
  • Nickel plated terminals
  • Internal diode included
  • Dust cover included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site
Picker PC792E-1C-C-24C-DN-X Mini ISO Relay, 24V, SPDT, 25A, Dust Cover with Diode, Plastic Bracket - 75874 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C-24C-DN-X Mini ISO Relay, 24V, SPDT, 25A, Dust Cover with Diode, Plastic Bracket
75874
Picker PC792E-1C-C-24C-DN-X Mini ISO Relay, 24V, SPDT, 25A, Dust Cover with Diode, Plastic Bracket 75874
Picker PC792E-1C-C-24C-DN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 24VDC Terminal Type: (5) 1/4" blades Nickel-plated terminals Internal diode included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
  • Picker PC792E-1C-C-24C-DN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 24VDC
  • Terminal Type: (5) 1/4" blades
  • Nickel-plated terminals
  • Internal diode included
  • Dust cover included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74874 75874
Product Name Picker PC792E-1C-C-24C-DNX Mini ISO Relay, 24V, SPDT, 25A, Dust Cover with Diode, Plastic Bracket Picker PC792E-1C-C-24C-DN-X Mini ISO Relay, 24V, SPDT, 25A, Dust Cover with Diode, Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21S.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Type 20.26 - Modular step relay 16A - 202691104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Relay module - 286-368 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers