Picker Components Picker PC792E-1C-C1-12S-RNX Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Resistor, Plastic Bracket PC792E-1C-C1-12S-RNX

Description
Not Certified for Ignition Protection Picker PC792E-1C-C1-12S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792E-1C-C1-12S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C1-12S-RNX Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Resistor, Plastic Bracket - 74864 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C1-12S-RNX Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Resistor, Plastic Bracket
74864
Picker PC792E-1C-C1-12S-RNX Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Resistor, Plastic Bracket 74864
Not Certified for Ignition Protection Picker PC792E-1C-C1-12S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C1-12S-RNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Sealed case enclosure
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74864
Product Name Picker PC792E-1C-C1-12S-RNX Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Resistor, Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2171407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details