Picker Components Picker PC792E-1C-C-12S-DNX Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Diode and Plastic Bracket PC792E-1C-C1-12S-DNX

Description
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 12VDC NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 12VDC NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C-12S-DNX Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Diode and Plastic Bracket - 74863 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C-12S-DNX Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Diode and Plastic Bracket
74863
Picker PC792E-1C-C-12S-DNX Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Diode and Plastic Bracket 74863
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 12VDC NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
  • Not Certified for Ignition Protection
  • Picker PC792E-1C-C-12S-DNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • NO Current Rating: 50A
  • NC Current Rating: 40A
  • Terminal Type: (5) 1/4" Blades
  • Nickel plated terminals
  • Internal diode included
  • Sealed case enclosure
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74863
Product Name Picker PC792E-1C-C-12S-DNX Mini ISO Relay, 12VDC, SPDT, 50A, Sealed with Diode and Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372127 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
60-100A Magnetic Latching - CHP8 Series - Churod Americas, Inc.
Specs
Mounting Panel; PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Safety Relays - 56.OA03.2462N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers