The PC792E is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating and a 75 VDC maximum switching voltage. It features a SPDT (Form 1C) contact configuration and is available with a plastic bracket (C1 mounting version) and a sealed enclosure (S). The relay operates at 12 VDC with a coil power consumption of 1.6 W, has an operating temperature range of -40°C to 125°C, and meets a dielectric strength of 750 Vrms between coil and contacts. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations, and it weighs 35.0 g. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm. The part includes a dust cover (C) and tin-plated terminals (N).
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C1-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |