Picker Components Picker PC792E-1C-C-12C-RNX Mini ISO Relay, 12VDC, SPDT, 50A, Dust Cover, Resistor, Plastic Bracket PC792E-1C-C1-12C-RNX

Description
Not Certified for Ignition Protection Picker PC792E-1C-C-12C-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792E-1C-C-12C-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C-12C-RNX Mini ISO Relay, 12VDC, SPDT, 50A, Dust Cover, Resistor, Plastic Bracket - 74862 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C-12C-RNX Mini ISO Relay, 12VDC, SPDT, 50A, Dust Cover, Resistor, Plastic Bracket
74862
Picker PC792E-1C-C-12C-RNX Mini ISO Relay, 12VDC, SPDT, 50A, Dust Cover, Resistor, Plastic Bracket 74862
Not Certified for Ignition Protection Picker PC792E-1C-C-12C-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C-12C-RNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Dust cover included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74862
Product Name Picker PC792E-1C-C-12C-RNX Mini ISO Relay, 12VDC, SPDT, 50A, Dust Cover, Resistor, Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relays - 1-1414182-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers