The PC792E is an automotive plug-in or PCB mini ISO relay with a contact form of SPDT (1C), designed for high-current switching up to 50 A at 14 VDC or 20 A at 28 VDC resistive loads, with a maximum switching voltage of 75 VDC and a coil power consumption of 1.6 W. It features a resistor parallel component for coil suppression, a plastic bracket mounting option, and is sealed for environmental protection. The relay has an operating temperature range of -40°C to 125°C, an initial contact resistance of 50 mΩ max, and a mechanical life of 1 × 10^7 operations with an electrical life of 1 × 10^5 operations. The case dimensions are 26.00 mm × 22.70 mm × 17.90 mm, and it weighs 35.0 g. Terminal strength is 8 N for quick-connect and 4 N for PCB pins, with solderability compliant to 260°C for 5 seconds.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C1-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |