Picker Components Picker PC792E-1C-C1-12C-DNX Mini ISO Relay, 12VDC, 50A NO, 40A NC, Diode, Plastic PC792E-1C-C1-12C-DNX

Description
Not Certified for Ignition Protection Picker PC792E-1C-C1-12C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Dust cover included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792E-1C-C1-12C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Dust cover included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C1-12C-DNX Mini ISO Relay, 12VDC, 50A NO, 40A NC, Diode, Plastic - 74861 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C1-12C-DNX Mini ISO Relay, 12VDC, 50A NO, 40A NC, Diode, Plastic
74861
Picker PC792E-1C-C1-12C-DNX Mini ISO Relay, 12VDC, 50A NO, 40A NC, Diode, Plastic 74861
Not Certified for Ignition Protection Picker PC792E-1C-C1-12C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Dust cover included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C1-12C-DNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal diode included
  • Dust cover included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74861
Product Name Picker PC792E-1C-C1-12C-DNX Mini ISO Relay, 12VDC, 50A NO, 40A NC, Diode, Plastic
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170050319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Electromechanical Relays & Contactors - 1-1393219-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Relay module - 286-352/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details