Picker Components Picker PC792E-1C-C-24S-DN-X Mini ISO Relay, 24V, SPDT, 25A, Sealed with Diode PC792E-1C-C-24S-DN-X

Description
Not Certified for Ignition Protection Picker PC792E-1C-C-24S-DN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 24V NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker PC792E-1C-C-24S-DN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 24V NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C-24S-DN-X Mini ISO Relay, 24V, SPDT, 25A, Sealed with Diode - 74872 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C-24S-DN-X Mini ISO Relay, 24V, SPDT, 25A, Sealed with Diode
74872
Picker PC792E-1C-C-24S-DN-X Mini ISO Relay, 24V, SPDT, 25A, Sealed with Diode 74872
Not Certified for Ignition Protection Picker PC792E-1C-C-24S-DN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 24V NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Internal diode included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C-24S-DN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 24V
  • NO Current Rating: 25A
  • NC Current Rating: 20A
  • Terminal Type: (5) 1/4" Blades
  • Nickel plated terminals
  • Internal diode included
  • Sealed case enclosure
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site
Automotive Relays 2500-PC792E-1C-C-24S-DN-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74872 2500-PC792E-1C-C-24S-DN-X
Product Name Picker PC792E-1C-C-24S-DN-X Mini ISO Relay, 24V, SPDT, 25A, Sealed with Diode Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay Sealed Relay
Operating Temp -40 to 125 F (-40 to 51.67 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - 1-1393100-5 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0626S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers