The PC792E is an automotive plug-in or PCB-mounted mini ISO relay with a contact form of 1C SPDT, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 700 W switching power. It features an internal diode for coil suppression, a 24 VDC coil with 360 Ω resistance, 1.6 W power consumption, and operate and release times of ≤10 ms. The relay has a sealed enclosure, operates from -40°C to 125°C, and uses AgSnO2 contact material. Dimensions are 26.0 mm × 22.7 mm × 17.9 mm with PCB pins. Weight is 35.0 g, and it meets RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |