The PC792E is an automotive plug-in or PCB-mount mini ISO relay with a 50A continuous current rating, designed for resistive loads up to 75VDC. It features a SPDT (1 Form C) contact form, a 24VDC coil with 1.6W power consumption, and includes a reverse diode for coil suppression. The relay has a sealed enclosure, operates from -40°C to 125°C, and meets mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations. Dimensions are 26.00 mm × 22.70 mm × 17.90 mm with PCB or quick-connect terminals. Contact material is AgSnO₂, with initial contact resistance of 50 mΩ max., dielectric strength of 750 Vrms between coil and contacts, and 500 Vrms between contacts. Solderability is rated at 260°C for 5 seconds. Weight is 35.0 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |