The PC792E is an automotive plug-in or PCB-mounted mini ISO relay with a 50 A continuous current rating and a SPDT (1 Form C) contact form. It supports 12 VDC coil voltage, with a coil power consumption of 1.6 W, and features a sealed enclosure and tin-plated terminals. The relay operates from -40°C to 125°C and has a maximum switching voltage of 75 VDC. Contact ratings are 50 A at 14 VDC resistive for NO and 40 A at 14 VDC resistive for NC. Initial contact resistance is 50 mΩ max, with dielectric strength of 750 Vrms between coil and contacts. Weight is 35.0 g, and dimensions are approximately 26.0 mm × 22.7 mm × 17.9 mm. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ under rated load. Contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C-12SN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |