Picker Components Picker PC792E-1C-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed, Resistor PC792E-1C-C-12S-RN-X

Description
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Internal resistor included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Internal resistor included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed, Resistor - 74860 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed, Resistor
74860
Picker PC792E-1C-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed, Resistor 74860
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Internal resistor included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C-12S-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Sealed case enclosure
  • Internal resistor included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site
Automotive Relays 2500-PC792E-1C-C-12S-RN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74860 2500-PC792E-1C-C-12S-RN-X
Product Name Picker PC792E-1C-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed, Resistor Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay Sealed Relay
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB220I - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.O 69.1102 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details