Picker Components Picker PC792E-1C-C-12S-N-X Mini ISO Relay, 12VDC, SPDT, 50A, Sealed PC792E-1C-C-12S-N-X

Description
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-N-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-N-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C-12S-N-X Mini ISO Relay, 12VDC, SPDT, 50A, Sealed - 74859 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C-12S-N-X Mini ISO Relay, 12VDC, SPDT, 50A, Sealed
74859
Picker PC792E-1C-C-12S-N-X Mini ISO Relay, 12VDC, SPDT, 50A, Sealed 74859
Not Certified for Ignition Protection Picker PC792E-1C-C-12S-N-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C-12S-N-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Sealed case enclosure
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74859
Product Name Picker PC792E-1C-C-12S-N-X Mini ISO Relay, 12VDC, SPDT, 50A, Sealed
Mounting Panel;

Panel Mount

Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861811 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Safety Relays - 56.OA03.0653C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 788-177 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers