The PC792E is an automotive plug-in or PCB-mount mini ISO relay with a contact form of 1A SPST NO, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 700 W. It uses silver tin oxide (AgSnO2) contacts with an initial contact resistance of 50 mΩ max. The 24 VDC coil consumes 1.6 W, has a pick-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC, with operate and release times of ≤10 ms. The relay includes a reverse diode (1N4005), features PCB pins with tin plating, and is sealed. It operates from -40°C to 125°C, with a storage temperature range of -40°C to 155°C. Dimensions are 26.0 mm x 22.7 mm x 17.9 mm, and it weighs 35.0 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-P-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |