The PC792E is an automotive plug-in or PCB-mounted mini ISO relay with a 50 A continuous current rating, designed for resistive loads up to 75 VDC. It has a SPST NO (1A) contact form with AgSnO2 contacts, a 1.6 W coil consuming 12 VDC, and a sealed enclosure. The relay includes a built-in diode for coil transient suppression and uses PCB pins for termination. It operates from -40°C to 125°C, withstands 750 Vrms between coil and contacts, and has an initial contact resistance of 50 mΩ max. Dimensions are 26.00 mm × 22.70 mm × 17.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-P-12S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |