The PC792E is an automotive plug-in and PCB-mounted miniature relay with a single-pole normally open (1A) contact form, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 700 W switching power. It uses AgSnO2 contact material and has a coil power of 1.6 W at 12 VDC, with a coil resistance of 90 Ω, must operate voltage of 7.8 VDC, and must release voltage of 1.2 VDC. The relay operates within -40°C to 125°C and has an electrical service life of 1 × 10⁵ operations. It features PCB pins, dust cover enclosure, and complies with RoHS. Dimensions are 26.0 × 22.7 × 17.9 mm, weighing 35.0 g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-P-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |