The PC792E is an automotive plug-in/PCB mini ISO relay with a 50 A continuous current rating, designed for resistive loads at up to 75 VDC. It features a SPST NO (1A) contact form, PCB pin termination, and a 12VDC coil with 1.6 W power consumption. A 680 Ω resistor is integrated for coil suppression. The relay measures 26.0 mm × 26.0 mm × 17.9 mm and operates from -40°C to 125°C. It meets a dielectric strength of 750 Vrms between coil and contacts, and has an initial contact resistance of 50 mΩ max. with AgSnO2 contacts. The part is RoHS compliant and sealed, with a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-P-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |