The PC792E is an automotive plug-in/PCB mini ISO relay with a 50 A continuous current rating and a 1A SPST NO contact form. It is available with PCB pin termination and a 12VDC coil voltage. The part includes an internal diode (1N4005) for coil suppression and is sealed for environmental protection. It has a maximum switching voltage of 75 VDC and operates at 1.6 W coil power with an operate time of ≤10 ms and release time of ≤10 ms. The relay is rated for an operating temperature of -40°C to 125°C and has a weight of 35.0 g. The contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-P-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |