The PC792E is an automotive plug-in or PCB-mounted mini ISO relay with a 50 A continuous current rating and a contact form of SPST NO (1A). It is available with a 24 VDC coil, has a coil power consumption of 1.6 W, and is sealed against environmental ingress. The relay has a metal bracket mounting style (C2), tin-plated terminals, and a maximum switching voltage of 75 VDC. Its operating temperature range is -40°C to 125°C, with a storage range up to 155°C. The contact material is AgSnO₂, and initial contact resistance is 50 mΩ max. The relay is RoHS compliant and has a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations at rated load. Dimensions are 26.00 mm in length and width, with a height of 17.90 mm.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C2-24SN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |