Picker Components Automotive Relays PC792E-1A-C2-24S-RN-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST NO, designed for high-current switching applications up to 50 A at 75 VDC with a maximum switching power of 700 W. It uses AgSnO2 contact material, has a coil power consumption of 1.6 W at 24 VDC, and operates within a temperature range of -40°C to 125°C. The part features a metal bracket mounting style (C2), a sealed enclosure (S), and includes a 2700 Ohm resistor for 24 VDC coil operation. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm, with a weight of 35.0 g. It meets a dielectric strength of 750 Vrms between coil and contacts and has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations. Terminal plating is tin.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST NO, designed for high-current switching applications up to 50 A at 75 VDC with a maximum switching power of 700 W. It uses AgSnO2 contact material, has a coil power consumption of 1.6 W at 24 VDC, and operates within a temperature range of -40°C to 125°C. The part features a metal bracket mounting style (C2), a sealed enclosure (S), and includes a 2700 Ohm resistor for 24 VDC coil operation. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm, with a weight of 35.0 g. It meets a dielectric strength of 750 Vrms between coil and contacts and has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations. Terminal plating is tin.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1A-C2-24S-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202881200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details