The PC792E is an automotive plug-in or PCB mini ISO relay with a metal bracket mounting style, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.6 W. It features a diode parallel to the coil, a sealed enclosure, and terminals plated with tin. The relay operates from -40°C to 125°C, withstands 500 Vrms dielectric strength between contacts and 750 Vrms between coil and contacts, and has an initial contact resistance of 50 mΩ max. Mechanical life is 1×10⁷ operations, with 1×10⁵ electrical operations at rated load. Dimensions are 26.0 mm × 22.7 mm × 17.9 mm.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C2-24S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |