The PC792E is an automotive plug-in or PCB mini ISO relay with a metal bracket mounting style and a 75 VDC maximum switching voltage. It has a SPST NO (1A) contact form, carrying a continuous current of 50 A at 14 VDC or 20 A at 28 VDC with AgSnO2 contacts. The 24 VDC coil consumes 1.6 W, with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC. The relay includes a reverse diode (1N4005), is process sealed, and operates from -40°C to 125°C. Its dimensions are 26.0 mm x 22.7 mm x 17.9 mm, and it weighs 35.0 grams. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations, and it meets shock and vibration resistance standards of 294 m/s² and 10 mm double amplitude from 10 to 22.3 Hz.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C2-24S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |