The PC792E is an automotive plug-in or PCB relay with a 50 A continuous current rating and a 75 VDC maximum switching voltage. It features a SPST NO (1A) contact form, a 12 VDC coil with 1.6 W power consumption, and a reverse diode for coil suppression. The unit is mounted with a metal bracket (C2), feature a sealed enclosure (S), and has tin-plated terminals. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 35.0 g. It operates from -40°C to 125°C and meets a dielectric strength of 750 Vrms between coil and contacts. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C2-12S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |